Rochester Electronics Clock and Timing IC MD8284A/B

Description
8284A - Clock Generator and Driver for 8066, 8088 Processors
Request a Quote Datasheet
Description
8284A - Clock Generator and Driver for 8066, 8088 Processors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD8284A/B - Rochester Electronics
Newburyport, MA, United States
8284A - Clock Generator and Driver for 8066, 8088 Processors

8284A - Clock Generator and Driver for 8066, 8088 Processors

Supplier's Site Datasheet
Clock and Timing IC - 728-MD8284A/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MD8284A/B
Clock and Timing IC 728-MD8284A/B
MD8284A/B Product overview: MD8284A/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MD8284A/B can be used for catalog matching and distributor lookup.

MD8284A/B Product overview: MD8284A/B from Rochester Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MD8284A/B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8284A/B - 847376-MD8284A/B - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8284A/B
847376-MD8284A/B
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8284A/B 847376-MD8284A/B
Manufacturer: Rochester Electronics Win Source Part Number: 847376-MD8284A/B Series: * Features: IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 847376-MD8284A/B
Series: *
Features: IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8284A/B - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MD8284A/B
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MD8284A/B
MD8284A/B

MD8284A/B

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MD8284A/B
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MD8284A/B
MD8284A/B

MD8284A/B

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number MD8284A/B 728-MD8284A/B 847376-MD8284A/B MD8284A/B MD8284A/B
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MD8284A/B Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Real Time Clock; Clock Driver; Clock Generator Clock Generator Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXC - 916254-CY22800KFXC - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 8-SOIC
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers