Skyworks Solutions, Inc. Jitter Attenuators SI5395A-A10278-GM

Description
The Si5395A 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5395A 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395A can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5395 is a 12-output, ultra-low jitter attenuator and clock multiplier designed for high-performance applications such as 56G PAM4 SerDes. It supports differential inputs from 8 kHz to 750 MHz and LVCMOS inputs up to 250 MHz, generating output frequencies from 100 Hz to 1028 MHz differential or 250 MHz LVCMOS. The device achieves 69 fs RMS phase jitter in Grade P, meets ITU-T G.8262 and G.8262.1 EEC standards, and features integrated DSPLL and MultiSynth technologies with in-circuit programmable non-volatile memory. It is available in a 64-QFN package measuring 9×9 mm for Grades A/B/C/D/P, operates with a 1.8 V core and 3.3 V analog supply, and supports I2C or SPI programming via ClockBuilder Pro software. The part is RoHS-6 compliant and operates from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The Si5395 is a 12-output, ultra-low jitter attenuator and clock multiplier designed for high-performance applications such as 56G PAM4 SerDes. It supports differential inputs from 8 kHz to 750 MHz and LVCMOS inputs up to 250 MHz, generating output frequencies from 100 Hz to 1028 MHz differential or 250 MHz LVCMOS. The device achieves 69 fs RMS phase jitter in Grade P, meets ITU-T G.8262 and G.8262.1 EEC standards, and features integrated DSPLL and MultiSynth technologies with in-circuit programmable non-volatile memory. It is available in a 64-QFN package measuring 9×9 mm for Grades A/B/C/D/P, operates with a 1.8 V core and 3.3 V analog supply, and supports I2C or SPI programming via ClockBuilder Pro software. The part is RoHS-6 compliant and operates from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5395A-A10278-GM - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5395A-A10278-GM
Jitter Attenuators SI5395A-A10278-GM
The Si5395A 12 -output, ultra-high-performan ce jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395A can be quickly and easily configured using ClockBuilder Pro software.

The Si5395A 12 -output, ultra-high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications like 56G PAM4 SerDes requiring the highest level of jitter performance. The device has an ultra-low jitter of 69 fs and a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5395A can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5395A-A10278-GM
Product Name Jitter Attenuators
Frequency 1.00E-7 to 1.03 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06864-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details