Texas Instruments CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC337DWR

Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet
Description
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWR - Texas Instruments
Dallas, TX, United States
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear
CDC337DWR
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear CDC337DWR
1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear 20-SOIC

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DWR - 116116-CDC337DWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DWR
116116-CDC337DWR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DWR 116116-CDC337DWR
Manufacturer: Texas Instruments Win Source Part Number: 116116-CDC337DWR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 116116-CDC337DWR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CDC337DWR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 337 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Low Skew Clock Driver, 337 Series, 8 True Output(s), 0 Inverted Output(s), BICMOS, PDSO20

Supplier's Site Datasheet
Clock Buffers, Drivers - CDC337DWR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
CDC337DWR-ND
Clock Buffers, Drivers CDC337DWR-ND
"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:8 80MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC337DWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC337DWR
Clock/Timing - Clock Buffers, Drivers CDC337DWR
IC CLK BUFFER 1:8 80MHZ 20SOIC

IC CLK BUFFER 1:8 80MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC337DWR 116116-CDC337DWR CDC337DWR CDC337DWR-ND CDC337DWR
Product Name CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC337DWR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type CMOS; Clock Driver Clock Driver Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS CMOS CMOS
Package Type SOIC Surface Mount; 20-SOIC SOP Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Supply Voltage 5 volts 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADLR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
6 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers