Micro Crystal AG I²C Real-Time Clock Module RV-4162-C7

Description
RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides tenths/hundredths of seconds, seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and watchdog function increase flexibility Key Specifications Interface: I²C Supply Voltage: 1.0 to 4.4 V Current Consumption: 350 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.8 mm Features Low power consumption: 350 nA @ 3 V Wide operating voltage range: 1.0 V to 4.4 V Provides year, month, date, weekday, hours, minutes and seconds, tenths / hundredths of a second Programmable Alarm and Interrupt Programmable Clock-Output 1, 2, ...8'192, 32'768 Hz Watchdog Timer: 62.5 ms to 31 min timeout I²C-bus interface: 400 kHz Automotive qualification according to AEC-Q200 available. Applications Automotive Metering ATM & POS systems, Ticketing Systems Medical Safety Consumer Automation
Request a Quote Datasheet
Description
RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides tenths/hundredths of seconds, seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and watchdog function increase flexibility Key Specifications Interface: I²C Supply Voltage: 1.0 to 4.4 V Current Consumption: 350 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.8 mm Features Low power consumption: 350 nA @ 3 V Wide operating voltage range: 1.0 V to 4.4 V Provides year, month, date, weekday, hours, minutes and seconds, tenths / hundredths of a second Programmable Alarm and Interrupt Programmable Clock-Output 1, 2, ...8'192, 32'768 Hz Watchdog Timer: 62.5 ms to 31 min timeout I²C-bus interface: 400 kHz Automotive qualification according to AEC-Q200 available. Applications Automotive Metering ATM & POS systems, Ticketing Systems Medical Safety Consumer Automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Grenchen, Switzerland
I²C Real-Time Clock Module
RV-4162-C7
I²C Real-Time Clock Module RV-4162-C7
RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides tenths/hundredths of seconds, seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and watchdog function increase flexibility Key Specifications Interface: I²C Supply Voltage: 1.0 to 4.4 V Current Consumption: 350 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.8 mm Features Low power consumption: 350 nA @ 3 V Wide operating voltage range: 1.0 V to 4.4 V Provides year, month, date, weekday, hours, minutes and seconds, tenths / hundredths of a second Programmable Alarm and Interrupt Programmable Clock-Output 1, 2, ...8'192, 32'768 Hz Watchdog Timer: 62.5 ms to 31 min timeout I²C-bus interface: 400 kHz Automotive qualification according to AEC-Q200 available. Applications Automotive Metering ATM & POS systems, Ticketing Systems Medical Safety Consumer Automation

RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides tenths/hundredths of seconds, seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and watchdog function increase flexibility

Key Specifications

  • Interface: I²C
  • Supply Voltage: 1.0 to 4.4 V
  • Current Consumption: 350 nA
  • Time Accuracy: ±20 ppm
  • CLKOUT Frequencies: 32.768 kHz to 1 Hz
  • Operating Temperature: -40 to +85°C
  • Package: 3.2 x 1.5 x 0.8 mm

Features

  • Low power consumption: 350 nA @ 3 V
  • Wide operating voltage range: 1.0 V to 4.4 V
  • Provides year, month, date, weekday, hours, minutes and seconds, tenths / hundredths of a second
  • Programmable Alarm and Interrupt
  • Programmable Clock-Output 1, 2, ...8'192, 32'768 Hz
  • Watchdog Timer: 62.5 ms to 31 min timeout
  • I²C-bus interface: 400 kHz
  • Automotive qualification according to AEC-Q200 available.

Applications

  • Automotive
  • Metering
  • ATM & POS systems, Ticketing Systems
  • Medical
  • Safety
  • Consumer
  • Automation
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-4162-C7
Product Name I²C Real-Time Clock Module
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1 to 4.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details