SI5345B-B07876-GM -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI5345B-B07876-GM
-
DigiKey
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5345B-B07876-GM
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
SI5345B-B07876-GM-ND |
SI5345B-B07876-GM |
SI5345B-B07876-GM |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Bus Interface
CMOS; SPI
Package Type
Surface Mount
View Details
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
2170 MHz
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
1.6 to 5.5 volts
View Details
3 suppliers
Bus Interface
LVPECL
Package Type
WQFN
Frequency
800 MHz
View Details
6 suppliers