Precision Clock Distributor with Integrated PLL 48-WQFN -40 to 85
Clock Generator
Clock Generator
Precision Clock Distributor with Integrated PLL 48-WQFN -40 to 85 Product overview: LMK02002ISQ/NOPB from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-LMK02002ISQ/NOPB
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
Clock Conditioner IC 800MHz 1 48-WFQFN Exposed Pad
IC CLOCK COND 48WQFN
IC CLOCK CONDITIONER PLL 48WQFN
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK02002ISQ/NOPB | LMK02002ISQ/NOPB | 728-LMK02002ISQ/NOPB | LMK02002ISQ/NOPBDKR-ND | LMK02002ISQ/NOPB | LMK02002ISQ/NOPB |
| Product Name | LMK02002 Precision Clock Distributor with Integrated PLL | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVPECL | LVPECL | 1 | |||
| Package Type | WQFN | Tape and Reel | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Frequency | 800 MHz | 800 MHz | 800 MHz | 800 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |