Skyworks Solutions, Inc. Jitter Attenuators SI5344D-D13803-GMR

Description
The Si5344C 4 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5344C can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Description
The Si5344C 4 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5344C can be quickly and easily configured using ClockBuilder Pro software.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si5344D is a four-input, four-output jitter attenuator and clock multiplier that generates any output frequency from 0.001 to 350 MHz with 90 fs rms jitter performance, supporting differential and LVCMOS outputs. It features fully integrated loop filter, programmable jitter attenuation bandwidth, hitless input switching, free-run and holdover modes, and is compliant with ITU-T G.8262 (SyncE). The device operates from a 1.8 V or 3.3 V core supply, supports LVDS, LVPECL, CML, and HCSL output standards with programmable amplitude, and is housed in a 44-QFN package measuring 7×7 mm. Configuration is simplified using ClockBuilder Pro software, and it includes non-volatile memory for in-circuit programming. The operating temperature range is -40 to +85 °C, and it is Pb-free and RoHS-6 compliant.

Datasheet Summary
Powered by GS/AI

The Si5344D is a four-input, four-output jitter attenuator and clock multiplier that generates any output frequency from 0.001 to 350 MHz with 90 fs rms jitter performance, supporting differential and LVCMOS outputs. It features fully integrated loop filter, programmable jitter attenuation bandwidth, hitless input switching, free-run and holdover modes, and is compliant with ITU-T G.8262 (SyncE). The device operates from a 1.8 V or 3.3 V core supply, supports LVDS, LVPECL, CML, and HCSL output standards with programmable amplitude, and is housed in a 44-QFN package measuring 7×7 mm. Configuration is simplified using ClockBuilder Pro software, and it includes non-volatile memory for in-circuit programming. The operating temperature range is -40 to +85 °C, and it is Pb-free and RoHS-6 compliant.

Suppliers

Company
Product
Description
Supplier Links
Jitter Attenuators - SI5344D-D13803-GMR - Richardson RFPD
Downers Grove, IL, United States
Jitter Attenuators
SI5344D-D13803-GMR
Jitter Attenuators SI5344D-D13803-GMR
The Si5344C 4 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5344C can be quickly and easily configured using ClockBuilder Pro software.

The Si5344C 4 -output, high-performance jitter attenuator combines fourth-generation DSPLL and MultiSynth technologies to enable any-frequency clock generation and jitter attenuation for applications requiring the highest level of jitter performance. The device has a frequency output range up to 1028 MHz and delivers a 0.09 ps rms phase jitter performance with a 0 ppm error. The loop filter is fully integrated on-chip, eliminating the risk of noise coupling associated with discrete solutions. Further, the jitter attenuation bandwidth is digitally programmable, providing jitter performance optimization at the application level. The Si5344C can be quickly and easily configured using ClockBuilder Pro software.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number SI5344D-D13803-GMR
Product Name Jitter Attenuators
Frequency 1.00E-6 to 0.3500 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 25W 12.4GHz SMA - UIYCA25AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details