IC JITTER ATTENUATOR/MULTIPLEX
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933588-SI5342B-D-GM
Operating Temperature Range: -40°C ~ 85°C
Features: IC 350MHz 44-VFQFN Exposed Pad
Package: 44-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI5342
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 728-SI5342B-D-GM | 933588-SI5342B-D-GM |
| Product Name | Analog Switch and Multiplexer IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5342B-D-GM |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 1.71 to 3.47 volts | |
| Min Operating Current | 135 mA | |
| Power Dissipation | 670 milliwatts |