The SI5341B-D09164-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating a wide range of output frequencies from 100 Hz to 1028 MHz for differential outputs and up to 250 MHz for LVCMOS outputs. It utilizes a combination of a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. The device supports various output formats including LVDS, LVPECL, LVCMOS, CML, and HCSL, with programmable signal amplitudes, making it suitable for diverse applications such as clock tree generation, FPGA clocking, and Ethernet switching. The SI5341B can be configured easily using ClockBuilder Pro software, allowing for quick setup and customization. It operates over a temperature range of -40 to +85 °C and is compliant with RoHS standards. The device is packaged in a 64-QFN format measuring 9x9 mm, with independent output clock supply pins for flexible power management. This product is ideal for engineers looking to consolidate multiple clock sources into a single, high-performance device.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D09164-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |