The SI5341B-D08731-GM is a low-jitter clock generator that features 4 input and 10 output configurations, capable of generating any combination of output frequencies from input frequencies. It supports an output frequency range of 100 Hz to 350 MHz for LVCMOS and up to 1028 MHz for differential outputs. The device utilizes a wide-band PLL and MultiSynth fractional synthesizer technology, achieving ultra-low jitter performance of 90 fs rms. It is designed for flexibility, allowing outputs to be configured for various formats including LVDS, LVPECL, and CML, with programmable signal amplitudes. The device can be configured using ClockBuilder Pro software or programmed via I²C and SPI interfaces. It operates within a temperature range of -40 to +85 °C and is packaged in a 64-QFN 9x9 mm format. This product is suitable for applications such as clock tree generation, FPGA clocking, and Ethernet switches.
IC CLOCK GENERATOR PLL 64QFN
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5341B-D08731-GM |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |