Micro Crystal AG Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal RV-8564-C2

Description
REAL-TIME-CLOCK MODULE SMD 32.768KHZ; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet
Description
REAL-TIME-CLOCK MODULE SMD 32.768KHZ; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Chicago, IL, United States
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal
94M8777
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal 94M8777
REAL-TIME-CLOCK MODULE SMD 32.768KHZ; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; MSL:- RoHS Compliant: Yes

REAL-TIME-CLOCK MODULE SMD 32.768KHZ; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 94M8777
Product Name Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - CY28346ZI-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers