The Si5338B 4-output differential clock generator is is capable of synthesizing 4 completely non-integer-related frequencies between 0.16 and 350 MHz. The device has four banks of outputs with each bank supporting one differential pair or two single-ended outputs. Using Skyworks' patented MultiSynth fractional divider technology, all outputs are guaranteed to have 0 ppm frequency synthesis error regardless of configuration, enabling the replacement of multiple clock ICs and crystal oscillators with a single device.
IC CLOCK GENERATOR I2C 24QFN
| Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SI5338B-B10787-GM | SI5338B-B10787-GM |
| Product Name | Clock Generator | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |