The SI5335D-B14632-GM is a versatile clock generator capable of synthesizing four independent frequencies up to 350 MHz using Quarktwin Technology's MultiSynth technology. It can be configured as either a clock generator or a clock buffer, offering flexibility in design. The device features low phase jitter of 0.7 ps RMS and supports a variety of output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with independent voltage settings of 1.5, 1.8, 2.5, or 3.3 V per driver. This clock generator supports multiple input reference options, including external crystals and various CMOS and differential inputs, allowing for a wide range of applications. It includes user-assignable control pins for functions such as spread spectrum control and output enables, simplifying system integration. The device operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode, and is housed in a compact 4x4 mm, 24-QFN package. The SI5335D-B14632-GM is suitable for applications in PCIe, Ethernet, and telecom systems, among others, and is designed to operate over a temperature range of -40 to +85 °C.
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI5335D-B14632-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, HSTL, LVCMOS, LVDS, LVPECL, SSTL |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Supply Voltage | 1.71 to 3.63 volts |