Texas Instruments CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD74HC4046APWRE4

Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWRE4 - Texas Instruments
Dallas, TX, United States
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO
CD74HC4046APWRE4
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO CD74HC4046APWRE4
High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125

High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRE4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRE4-ND
Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRE4-ND
"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRE4
Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRE4
Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 38MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRE4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRE4
IC PHASE LOCK LOOP 16TSSOP

IC PHASE LOCK LOOP 16TSSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD74HC4046APWRE4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CD74HC4046APWRE4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CD74HC4046APWRE4
IC PLL W/VCO 16-TSSOP

IC PLL W/VCO 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Phase-locked Loops (PLL) IC Clocks IC Clocks
Product Number CD74HC4046APWRE4 CD74HC4046APWRE4-ND CD74HC4046APWRE4 CD74HC4046APWRE4 CD74HC4046APWRE4
Product Name CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS CMOS; CMOS CMOS; CMOS
Package Type PDIP,SO,SOIC,TSSOP Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Frequency 70 MHz 38 MHz 38 MHz 38 MHz 38 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers