Clock Clock Buffer IC 1:4 170MHz 40-VFQFN Exposed Pad
PLL Based Clock Driver, 53354 Series, 4 True Output(s), 0 Inverted Output(s), PQCC40
Win Source Part Number: 1269762-SI53354A-D01
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Automotive, AEC-Q100
Type: Clock Buffer
Package: Tape & Reel (TR)
Frequency - Max: 170 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Clock
Output: HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 1.71V ~ 3.46V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI53354A-D01AMRT
Base Product Number: SI53354
AUTO 2-IN MUX4-OUT BUFFER
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 336-SI53354A-D01AMRTR-ND | SI53354A-D01AMR | 1269762-SI53354A-D01AMR | SI53354A-D01AMR |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |