Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 14-TSSOP -40 to 85
Clock Generator, 230MHz Out, 3 Ch, PLL, 1.8V, TSSOP Product overview: CDCE913PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 1.8V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 230MHz, 1.8V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE913PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012996-CDCE913PWR
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Family Name: CDCE913
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Alternative Parts (Cross-Reference): CDCE913PWG4; CDCE913PW;
Introduction Date: September 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
IC PROG PLL VCXO CLK SYN 14TSSOP
1-PLL PROGR. CLOCK GEN / MULTI; Clock IC Type:Clock Synthesiser; Frequency:160MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
IC SS CLOCK DRIVER 14TSSOP
IC PROG PLL VCXO CLK SYN 14TSSOP
Spread Spectrum Clock Driver IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE913PWR | 728-CDCE913PWR | 012996-CDCE913PWR | 296-38908-1-ND | CDCE913PWR | 26AJ5368 | CDCE913PWR | CDCE913PWR | CDCE913PWR |
| Product Name | CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | 230MHz 1.8V TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE913PWR | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | 1-Pll Progr. Clock Gen / Multi; Clock Ic Type Texas Instruments | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Tape and Reel | Surface Mount; 14-TSSOP | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | TSSOP | SSOP | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | 1.7 to 1.9 volts | 1.7 to 3.6 volts | 1.7 to 3.6 volts | ||
| Frequency | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |