Win Source Part Number: 1266078-SI5332H-D-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: MultiSynth™
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 200MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.63V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5332H-D-GM2RTR
Base Product Number: SI5332
IC CLOCK GENERATOR 40QFN Product overview: SI5332H-D-GM2R from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5332H-D-GM2R can be used for catalog matching and distributor lookup.
SI5332H - Low jitter, embedded crystal 12-output, any frequency (< 200MHz), any output clock generator (INT on
Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad
IC CLOCK GENERATOR 40LGA
Clock Generator IC 200MHz 1 40-VFQFN Exposed Pad
IC CLOCK GENERATOR 40LGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1266078-SI5332H-D-GM2R | 728-SI5332H-D-GM2R | SI5332H-D-GM2R | 336-SI5332H-D-GM2RTR-ND | SI5332H-D-GM2R | SI5332H-D-GM2R | SI5332H-D-GM2R |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 40-TFLGA Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | ||
| Supply Voltage | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts | 1.71 to 3.63 volts |