SI5332AC10148-GM2R -- CLOCK GENERATORS, PLLS, FREQUENCY SYNTHESIZERS
Skyworks Solutions, Inc.
Clock Generators, PLLs, Frequency Synthesizers
SI5332AC10148-GM2R
-
DigiKey
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5332AC10148-GM2R
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
IC Clocks |
IC Clocks |
|
Product Number
|
SI5332AC10148-GM2R-ND |
SI5332AC10148-GM2R |
SI5332AC10148-GM2R |
|
Product Name
|
Clock Generators, PLLs, Frequency Synthesizers |
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
|
Device Type
|
Clock Generator
|
Clock Generator
|
Clock Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Clock Generator
Package Type
Surface Mount; Surface Mount
Frequency
2250 MHz
View Details
Device Type
Clock Generator
Bus Interface
LVCMOS
Package Type
Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Device Type
Real Time Clock
Package Type
Surface Mount; 10-SMD, No Lead
Supply Voltage
1.6 to 5 volts
View Details
6 suppliers
Device Type
Clock Generator
Bus Interface
LVDS; LVPECL, LVDS, LVCMOS
Package Type
VQFN
View Details
9 suppliers