Skyworks Solutions, Inc. Clock Buffers, Drivers SI53323-B-GM

Description
Low Skew Clock Driver, 53323 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PQCC16
Request a Quote Datasheet
Description
Low Skew Clock Driver, 53323 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PQCC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SI53323-B-GM - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 53323 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PQCC16

Low Skew Clock Driver, 53323 Series, 4 True Output(s), 0 Inverted Output(s), CMOS, PQCC16

Supplier's Site Datasheet
Clock Buffers, Drivers - 336-2500-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
336-2500-5-ND
Clock Buffers, Drivers 336-2500-5-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 1.25GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1194775-SI53323-B-GM
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1194775-SI53323-B-GM
Win Source Part Number: 1194775-SI53323-B-GM Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution), Multiplexer Package: Tray Frequency - Max: 1.25 GHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.38V ~ 3.63V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-2500-5 Base Product Number: SI53323

Win Source Part Number: 1194775-SI53323-B-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tray
Frequency - Max: 1.25 GHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.38V ~ 3.63V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-2500-5
Base Product Number: SI53323

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SI53323-B-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SI53323-B-GM
Clock/Timing - Clock Buffers, Drivers SI53323-B-GM
IC BUFFER 2:4 LVPECL MUX 16QFN

IC BUFFER 2:4 LVPECL MUX 16QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number SI53323-B-GM 336-2500-5-ND 1194775-SI53323-B-GM SI53323-B-GM
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface CMOS LVPECL ECL; PECL; LVPECL; LVPECL
Features / Standards RoHS Lead-Free
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - 5991ZQ - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
DIP Clock and Timing IC - 690-BQ3287MT-SB2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Rail/Tube
Operating Temperature 0.0 C (32 F)
Features / Standards RoHS
View Details
3 suppliers