Manufacturer: Texas Instruments
Win Source Part Number: 1154316-BQ3287MT-SB2
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC 1 TIMER(S), REAL TIME CLOCK, DMA24, ROHS COMPLIANT, PLASTIC, MODULE, DIP-24, Timer or RTC Product overview: BQ3287MT-SB2 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ3287MT-SB2 can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP Module (0.61", 15.49mm)
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP Module (0.61", 15.49mm)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 1154316-BQ3287MT-SB2 | 690-BQ3287MT-SB2 | BQ3287MT-SB2 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - BQ3287MT-SB2 | DIP Clock and Timing IC | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock |