Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 848197-SI53307-B-GM
Features: Clock IC 725 MHz
Package: Tray
Family Name: SI53307
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
SI53307 - Universal 2:2 low-jitter clock buffer/level translator
Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 725MHz 16-VFQFN Exposed Pad
IC CLK BUFFER 2:4 725MHZ 16QFN
IC CLK BUFFER 2:4 725MHZ 16QFN
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 848197-SI53307-B-GM | SI53307-B-GM | 336-3113-ND | SI53307-B-GM | SI53307-B-GM |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI53307-B-GM | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Features / Standards | RoHS | Lead-Free | |||
| Bus Interface | LVPECL; LVCMOS | CML, HCSL, LVCMOS, LVDS, LVPECL | |||
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |