Skyworks Solutions, Inc. Application Specific Clock/Timing SI52208-A01AGM

Description
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Request a Quote Datasheet
Description
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 336-4112-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
336-4112-ND
Application Specific Clock/Timing 336-4112-ND
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

Buy Now Datasheet
Clock Generator - SI52208-A01AGM - Richardson RFPD
Downers Grove, IL, United States
Clock Generator
SI52208-A01AGM
Clock Generator SI52208-A01AGM
The Si52208-A01 8-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3/4/5 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52208-A01 meets PCIe Gen1,2,3,4,5 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.

The Si52208-A01 8-output PCIe Gen1 Clock Generator provides industry-leading jitter performance, compliance with PCI Express (PCIe) Gen 1/2/3/4/5 requirements, outstanding frequency flexibility and configurable AC parameters for signal integrity optimization. The Si52208-A01 meets PCIe Gen1,2,3,4,5 phase jitter requirements with margin, and is available in industrial temperature range. The use of push-pull HCSL outputs ensures the lowest power consumption, while saving board space and external termination resistors for added BOM consolidation.

Supplier's Site Datasheet
Singapore, Singapore
Clock and Timing IC
763-SI52208-A01AGM
Clock and Timing IC 763-SI52208-A01AGM
LVCMOS CLOCK GENERATOR Product overview: SI52208-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52208-A01AGM can be used for catalog matching and distributor lookup.

LVCMOS CLOCK GENERATOR Product overview: SI52208-A01AGM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-SI52208-A01AGM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1336840-SI52208-A01AGM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1336840-SI52208-A01AGM
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1336840-SI52208-A01AGM
Win Source Part Number: 1336840-SI52208-A01A GM Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Package: Tray Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 490 Input: Clock, Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: PCI Express (PCIe) , Clock Generator Voltage - Supply: 1.5V ~ 1.8V Mounting Type: Surface Mount Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI52208

Win Source Part Number: 1336840-SI52208-A01AGM
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tray
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 490
Input: Clock, Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe) , Clock Generator
Voltage - Supply: 1.5V ~ 1.8V
Mounting Type: Surface Mount
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI52208

Buy Now Datasheet
Clock/Timing - Application Specific - SI52208-A01AGM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
SI52208-A01AGM
Clock/Timing - Application Specific SI52208-A01AGM
LVCMOS CLOCK GENERATOR

LVCMOS CLOCK GENERATOR

Supplier's Site Datasheet
Application Specific Clock/Timing - SI52208-A01AGM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
SI52208-A01AGM
Application Specific Clock/Timing SI52208-A01AGM
PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 336-4112-ND SI52208-A01AGM 763-SI52208-A01AGM 1336840-SI52208-A01AGM SI52208-A01AGM SI52208-A01AGM
Product Name Application Specific Clock/Timing Clock Generator Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Bus Interface LVCMOS HCSL, LVCMOS CMOS; HCSL, LVCMOS CMOS; HCSL, LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad Tray 48-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 48-VFQFN Exposed Pad
Supply Voltage 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts 1.5 to 1.8 volts
Frequency 100 MHz 25 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data