Timer Control Peripheral (TCP) 28-PLCC -40 to 85
Win Source Part Number: 1003165-DP8570AV/NOP
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Timer Clock Peripheral (TCP)
Features: Alarm, Leap Year
Package: Tube
Standard Package: 35
Mounting: SMD (SMT)
Memory Size: 44B
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.2V ~ 5.1V
Current - Timekeeping (Max): 1µA @ 5V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: DP8570AVNOPB,2156-DP
Base Product Number: DP8570
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
Real Time Clock, Volatile, 2 Timer(s), CMOS, PQCC28
Real Time Clock, Volatile, 2 Timer(s), CMOS, PQCC28
Real Time Clock Parallel 32byte Clock/Calendar/Alarm
IC RTC TIMER PERIPH PAR 28PLCC
Real Time Clock (RTC) IC Timer Clock Peripheral (TCP) 44B Parallel 28-LCC (J-Lead)
IC RTC CLK/CALENDAR PAR 28-PLCC
REAL TIME CLOCK-RTC, BCD, 44 X 8, LCC-28; Date Format:BCD; Clock Format:12Hr / 24Hr; Clock IC Type:RTC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Clock IC Case Style:LCC; No. of Pins:28Pins; IC Interface Type:Parallel; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | DP8570AV/NOPB | 1003165-DP8570AV/NOPB | DP8570AV/NOPB-ND | DP8570AV/NOPB | 690-DP8570AV/NOPB | DP8570AV/NOPB | DP8570AV/NOPB | DP8570AV/NOPB | 31AH1502 |
| Product Name | DP8570A Timer Control Peripheral (TCP) | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock-Rtc, Bcd, 44 X 8, Lcc-28; Date Format Texas Instruments | |
| Package Type | PLCC | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-LCC (J-Lead) | Rail/Tube | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | LCC | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Timer Clock Peripheral (TCP); Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock |