Skyworks Solutions, Inc. Clock/Timing - Clock/Timing - Application Specific - SI52112-B3-GM2 SI52112-B3-GM2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894627-SI52112-B3-GM 2 Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 100MHz Output 10-TDFN (3x3) Package: 10-WFDFN Exposed Pad Package: Strip Mounting: Surface Mount Family Name: SI52112 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894627-SI52112-B3-GM 2 Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 100MHz Output 10-TDFN (3x3) Package: 10-WFDFN Exposed Pad Package: Strip Mounting: Surface Mount Family Name: SI52112 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - SI52112-B3-GM2 - 894627-SI52112-B3-GM2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI52112-B3-GM2
894627-SI52112-B3-GM2
Clock/Timing - Clock/Timing - Application Specific - SI52112-B3-GM2 894627-SI52112-B3-GM2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894627-SI52112-B3-GM 2 Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 100MHz Output 10-TDFN (3x3) Package: 10-WFDFN Exposed Pad Package: Strip Mounting: Surface Mount Family Name: SI52112 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894627-SI52112-B3-GM2
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 100MHz Output 10-TDFN (3x3)
Package: 10-WFDFN Exposed Pad
Package: Strip
Mounting: Surface Mount
Family Name: SI52112
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 894627-SI52112-B3-GM2
Product Name Clock/Timing - Clock/Timing - Application Specific - SI52112-B3-GM2
Package / Form Factor Surface Mount; 10-TDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510BAA133M333BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers