Clock Generator IC 133MHz 1 6-WFDFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Clocks |
| Product Number | SI51214-B13449-GM |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVCMOS |
| Package Type | Surface Mount; 6-WFDFN |
| Supply Voltage | 1.71 to 1.89 volts |