Texas Instruments CDC208 5V Dual 1-to-4 clock driver CDC208NSR

Description
5V Dual 1-to-4 clock driver 20-SO -40 to 85
Request a Quote Datasheet
Description
5V Dual 1-to-4 clock driver 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Dallas, TX, United States
CDC208 5V Dual 1-to-4 clock driver
CDC208NSR
CDC208 5V Dual 1-to-4 clock driver CDC208NSR
5V Dual 1-to-4 clock driver 20-SO -40 to 85

5V Dual 1-to-4 clock driver 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSR
012972-CDC208NSR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSR 012972-CDC208NSR
Manufacturer: Texas Instruments Win Source Part Number: 012972-CDC208NSR Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Maximum Input Frequency: 60MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012972-CDC208NSR
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Maximum Input Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 296-23651-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-23651-2-ND
Clock Buffers, Drivers 296-23651-2-ND
"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 60MHz 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - CDC208NSR - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 208 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Low Skew Clock Driver, 208 Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC208NSR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC208NSR
Clock/Timing - Clock Buffers, Drivers CDC208NSR
IC CLK BUFFER 1:4 60MHZ 20SO

IC CLK BUFFER 1:4 60MHZ 20SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC208NSR 012972-CDC208NSR 296-23651-2-ND CDC208NSR CDC208NSR
Product Name CDC208 5V Dual 1-to-4 clock driver Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208NSR Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type CMOS; Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS CMOS CMOS
Package Type SO,SOIC Surface Mount; 20-SO Surface Mount; SOIC; "20-SOIC (0.209"", 5.30mm Width)" SOP Surface Mount; Surface Mount
Frequency 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845P-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers