The Si4769-A20-GMR is part of the Si476x radio receiver family, designed for high-performance automotive infotainment applications. It supports worldwide FM and AM radio reception, with frequency ranges of 64,Äì108 MHz for FM and 520,Äì1710 kHz for AM. This receiver includes advanced features such as RDS/RBDS demodulation and decoding, dynamic channel bandwidth control, and programmable audio processing capabilities, including noise blanking and soft mute. The device operates with a low-IF architecture, eliminating the need for external 10.7 MHz IF ceramic filters, which reduces the overall bill of materials and board space requirements. It provides both analog and digital (I¬=S) audio outputs, making it versatile for various automotive applications. The Si4769-A20-GMR is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates within a temperature range of -40°C to 85°C. The compact QFN package measures 6 x 6 mm, facilitating integration into space-constrained designs.
RX AM/FM 520KHZ-1.71MHZ 40QFN
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Receivers | RF Receivers |
| Product Number | SI4769-A20-GMR | SI4769-A20-GMR |
| Product Name | RF and Wireless - RF Receivers | RF Receivers |
| Applications | Audio | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 0.5200 to 108 MHz | 0.5200 to 108 MHz |