Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8742AI-CZ-TR LAN8742AI-CZ-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 844156-LAN8742AI-CZ- TR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full Ethernet 24-SQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8742 Categories: Integrated Circuits (ICs) Case / Package: 24-SQFN (4x4) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN8742AI-CZ-DKR, LAN8742AI-CZ-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844156-LAN8742AI-CZ- TR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full Ethernet 24-SQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8742 Categories: Integrated Circuits (ICs) Case / Package: 24-SQFN (4x4) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN8742AI-CZ-DKR, LAN8742AI-CZ-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8742AI-CZ-TR - 844156-LAN8742AI-CZ-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8742AI-CZ-TR
844156-LAN8742AI-CZ-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8742AI-CZ-TR 844156-LAN8742AI-CZ-TR
Manufacturer: Microchip Technology Win Source Part Number: 844156-LAN8742AI-CZ- TR Series: flexPWR™ Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Full Ethernet 24-SQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: LAN8742 Categories: Integrated Circuits (ICs) Case / Package: 24-SQFN (4x4) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LAN8742AI-CZ-DKR, LAN8742AI-CZ-CT

Manufacturer: Microchip Technology
Win Source Part Number: 844156-LAN8742AI-CZ-TR
Series: flexPWR™
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Full Ethernet 24-SQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LAN8742
Categories: Integrated Circuits (ICs)
Case / Package: 24-SQFN (4x4)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LAN8742AI-CZ-DKR, LAN8742AI-CZ-CT

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8742AI-CZ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8742AI-CZ-TR
Drivers, Receivers, Transceivers LAN8742AI-CZ-TR
1/1 Transceiver Full Ethernet 24-SQFN (4x4)

1/1 Transceiver Full Ethernet 24-SQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 844156-LAN8742AI-CZ-TR LAN8742AI-CZ-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8742AI-CZ-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details