Skyworks Solutions, Inc. 64MHZ 108MHZ Rf Receiver SI4767-A50-AM

Description
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4767-A50-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4767-A50-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4767-A50-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4767-A50-AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4767-A50-AM
64MHZ 108MHZ Rf Receiver 870-SI4767-A50-AM
RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4767-A50-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4767-A50-AM can be used for catalog matching and distributor lookup.

RF RECEIVER 64MHZ-108MHZ 40QFN Product overview: SI4767-A50-AM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4767-A50-AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235991-SI4767-A50-AM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235991-SI4767-A50-AM
RF/IF and RFID - RF Receivers 1235991-SI4767-A50-AM
Win Source Part Number: 1235991-SI4767-A50-A M Category: RF/IF and RFID>RF Receivers Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz Current - Receiving: 130mA Voltage - Supply: 1.2V ~ 3.6V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4767

Win Source Part Number: 1235991-SI4767-A50-AM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz
Current - Receiving: 130mA
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4767

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4767-A50-AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4767-A50-AM
RF and Wireless - RF Receivers SI4767-A50-AM
RF RECEIVER 64MHZ-108MHZ 40QFN

RF RECEIVER 64MHZ-108MHZ 40QFN

Supplier's Site
RF Receivers - SI4767-A50-AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4767-A50-AM
RF Receivers SI4767-A50-AM
- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

- RF Receiver 64MHz ~ 108MHz 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4767-A50-AM 1235991-SI4767-A50-AM SI4767-A50-AM SI4767-A50-AM
Product Name 64MHZ 108MHZ Rf Receiver RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 40-VFQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-GPS-SR-T - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; Module
Features RoHS
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-7020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 70 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details