Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6561-GBQW ATA6561-GBQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 852500-ATA6561-GBQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Features: 1/1 Transceiver - CANbus 8-VDFN (3x3) Package: Reel - TR Family Name: ATA6561 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6561-GBQWDKR INACTIVE, ATA6561-GBQWDKR, 1611-ATA6561-GBQWDKR -ND, 1611-ATA6561-GBQWDKR , ATA6561-GBQWTR, ATA6561-GBQWCT, 1611-ATA6561-GBQWTRI NACTIVE, 1611-ATA6561-GBQWTR, 1611-ATA6561-GBQWTR- ND, 1611-ATA6561-GBQWCT- ND, 1611-ATA6561-GBQWCT, 1611-ATA6561-GBQWCTI NACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852500-ATA6561-GBQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Features: 1/1 Transceiver - CANbus 8-VDFN (3x3) Package: Reel - TR Family Name: ATA6561 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6561-GBQWDKR INACTIVE, ATA6561-GBQWDKR, 1611-ATA6561-GBQWDKR -ND, 1611-ATA6561-GBQWDKR , ATA6561-GBQWTR, ATA6561-GBQWCT, 1611-ATA6561-GBQWTRI NACTIVE, 1611-ATA6561-GBQWTR, 1611-ATA6561-GBQWTR- ND, 1611-ATA6561-GBQWCT- ND, 1611-ATA6561-GBQWCT, 1611-ATA6561-GBQWCTI NACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6561-GBQW - 852500-ATA6561-GBQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6561-GBQW
852500-ATA6561-GBQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6561-GBQW 852500-ATA6561-GBQW
Manufacturer: Microchip Technology Win Source Part Number: 852500-ATA6561-GBQW Series: Automotive, AEC-Q100, Functional Safety (FuSa) Features: 1/1 Transceiver - CANbus 8-VDFN (3x3) Package: Reel - TR Family Name: ATA6561 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6561-GBQWDKR INACTIVE, ATA6561-GBQWDKR, 1611-ATA6561-GBQWDKR -ND, 1611-ATA6561-GBQWDKR , ATA6561-GBQWTR, ATA6561-GBQWCT, 1611-ATA6561-GBQWTRI NACTIVE, 1611-ATA6561-GBQWTR, 1611-ATA6561-GBQWTR- ND, 1611-ATA6561-GBQWCT- ND, 1611-ATA6561-GBQWCT, 1611-ATA6561-GBQWCTI NACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 852500-ATA6561-GBQW
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Features: 1/1 Transceiver - CANbus 8-VDFN (3x3)
Package: Reel - TR
Family Name: ATA6561
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA6561-GBQWDKRINACTIVE, ATA6561-GBQWDKR, 1611-ATA6561-GBQWDKR-ND, 1611-ATA6561-GBQWDKR, ATA6561-GBQWTR, ATA6561-GBQWCT, 1611-ATA6561-GBQWTRINACTIVE, 1611-ATA6561-GBQWTR, 1611-ATA6561-GBQWTR-ND, 1611-ATA6561-GBQWCT-ND, 1611-ATA6561-GBQWCT, 1611-ATA6561-GBQWCTINACTIVE

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6561-GBQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6561-GBQW
Drivers, Receivers, Transceivers ATA6561-GBQW
1/1 Transceiver CANbus 8-VDFN (3x3)

1/1 Transceiver CANbus 8-VDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852500-ATA6561-GBQW ATA6561-GBQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6561-GBQW Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3224IA - 920759-ICL3224IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details