Skyworks Solutions, Inc. 520KHZ 1.71MHZ Rf Receiver SI4766-A20-GM

Description
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4766-A20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4766-A20-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4766-A20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4766-A20-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
520KHZ 1.71MHZ Rf Receiver
870-SI4766-A20-GM
520KHZ 1.71MHZ Rf Receiver 870-SI4766-A20-GM
RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4766-A20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4766-A20-GM can be used for catalog matching and distributor lookup.

RX AM/FM 520KHZ-1.71MHZ 40QFN Product overview: SI4766-A20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4766-A20-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1235966-SI4766-A20-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235966-SI4766-A20-GM
RF/IF and RFID - RF Receivers 1235966-SI4766-A20-GM
Win Source Part Number: 1235966-SI4766-A20-G M Category: RF/IF and RFID>RF Receivers Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, RDS Current - Receiving: 130mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4766 Product Status: Not For New Designs

Win Source Part Number: 1235966-SI4766-A20-GM
Category: RF/IF and RFID>RF Receivers
Package: Tray
Applications: Automotive Audio
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Current - Receiving: 130mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4766
Product Status: Not For New Designs

Buy Now Datasheet
RF Receivers - SI4766-A20-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4766-A20-GM
RF Receivers SI4766-A20-GM
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4766-A20-GM - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
SI4766-A20-GM
RF and Wireless - RF Receivers SI4766-A20-GM
RX AM/FM 520KHZ-1.71MHZ 40QFN

RX AM/FM 520KHZ-1.71MHZ 40QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4766-A20-GM 1235966-SI4766-A20-GM SI4766-A20-GM SI4766-A20-GM
Product Name 520KHZ 1.71MHZ Rf Receiver RF/IF and RFID - RF Receivers RF Receivers RF and Wireless - RF Receivers
Applications Audio Audio
Package Type Tray Surface Mount; SMD (SMT) Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, RDS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details