Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBIA-TR KSZ8091RNBIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 876465-KSZ8091RNBIA- TR Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5) Package: Reel - TR Family Name: KSZ8091 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8091RNBIA-DKR, KSZ8091RNBIATR, KSZ8091RNBIATR-ND, KSZ8091RNBIA-CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876465-KSZ8091RNBIA- TR Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5) Package: Reel - TR Family Name: KSZ8091 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8091RNBIA-DKR, KSZ8091RNBIATR, KSZ8091RNBIATR-ND, KSZ8091RNBIA-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBIA-TR - 876465-KSZ8091RNBIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBIA-TR
876465-KSZ8091RNBIA-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBIA-TR 876465-KSZ8091RNBIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 876465-KSZ8091RNBIA- TR Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5) Package: Reel - TR Family Name: KSZ8091 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ8091RNBIA-DKR, KSZ8091RNBIATR, KSZ8091RNBIATR-ND, KSZ8091RNBIA-CT

Manufacturer: Microchip Technology
Win Source Part Number: 876465-KSZ8091RNBIA-TR
Features: 1/1 Transceiver Full MII, RMII 32-QFN (5x5)
Package: Reel - TR
Family Name: KSZ8091
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ8091RNBIA-DKR, KSZ8091RNBIATR, KSZ8091RNBIATR-ND, KSZ8091RNBIA-CT

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ8091RNBIA-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ8091RNBIA-TR
Drivers, Receivers, Transceivers KSZ8091RNBIA-TR
1/1 Transceiver Full MII, RMII 32-QFN (5x5)

1/1 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 876465-KSZ8091RNBIA-TR KSZ8091RNBIA-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ8091RNBIA-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details