Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4761-A50-GM

Description
Win Source Part Number: 1235996-SI4761-A50-G M Category: RF/IF and RFID>RF Receivers Features: RDS Demodulator + Band Pass Filter Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz, 510MHz ~ 1.71GHz Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4761
Request a Quote Datasheet
Description
Win Source Part Number: 1235996-SI4761-A50-G M Category: RF/IF and RFID>RF Receivers Features: RDS Demodulator + Band Pass Filter Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz, 510MHz ~ 1.71GHz Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4761
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235996-SI4761-A50-GM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235996-SI4761-A50-GM
RF/IF and RFID - RF Receivers 1235996-SI4761-A50-GM
Win Source Part Number: 1235996-SI4761-A50-G M Category: RF/IF and RFID>RF Receivers Features: RDS Demodulator + Band Pass Filter Package: Tray Applications: Automotive Audio Standard Package: 490 Mounting: SMD (SMT) Frequency: 64MHz ~ 108MHz, 510MHz ~ 1.71GHz Modulation or Protocol: AM, FM Antenna Connector: PCB, Surface Mount Voltage - Supply: 1.5V ~ 5.5V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4761

Win Source Part Number: 1235996-SI4761-A50-GM
Category: RF/IF and RFID>RF Receivers
Features: RDS Demodulator + Band Pass Filter
Package: Tray
Applications: Automotive Audio
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 64MHz ~ 108MHz, 510MHz ~ 1.71GHz
Modulation or Protocol: AM, FM
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 1.5V ~ 5.5V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4761

Buy Now Datasheet
64MHZ 108MHZ Rf Receiver - 870-SI4761-A50-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
64MHZ 108MHZ Rf Receiver
870-SI4761-A50-GM
64MHZ 108MHZ Rf Receiver 870-SI4761-A50-GM
RF RX AM/FM 64MHZ-108MHZ 40QFN Product overview: SI4761-A50-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4761-A50-GM can be used for catalog matching and distributor lookup.

RF RX AM/FM 64MHZ-108MHZ 40QFN Product overview: SI4761-A50-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 64MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4761-A50-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4761-A50-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4761-A50-GM
RF Receivers SI4761-A50-GM
- RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM 64MHz ~ 108MHz, 510MHz ~ 1.71GHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4761-A50-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4761-A50-GM
RF and Wireless - RF Receivers SI4761-A50-GM
RF RX AM/FM 64MHZ-108MHZ 40QFN

RF RX AM/FM 64MHZ-108MHZ 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235996-SI4761-A50-GM 870-SI4761-A50-GM SI4761-A50-GM SI4761-A50-GM
Product Name RF/IF and RFID - RF Receivers 64MHZ 108MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 64 to 1710 MHz 64 to 1710 MHz 64 to 1710 MHz
Supply Voltage 1.5 to 5.5 volts 1.5 to 5.5 volts 5.5 to 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM3222ARS-REEL - 844961-ADM3222ARS-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx SW868-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details