Broadcom Inc. Fiber Optics - Fiber Optics - Receivers - AFBR-2539Z AFBR-2539Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911191-AFBR-2539Z Series: AFBR-25x9Z Features: Fiber Optic Receiver General Purpose 50MBd -25dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30 mA Package: Bulk Family Name: AFBR-2539 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3463, AFBR-2539Z-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911191-AFBR-2539Z Series: AFBR-25x9Z Features: Fiber Optic Receiver General Purpose 50MBd -25dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30 mA Package: Bulk Family Name: AFBR-2539 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3463, AFBR-2539Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Receivers - AFBR-2539Z - 911191-AFBR-2539Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Receivers - AFBR-2539Z
911191-AFBR-2539Z
Fiber Optics - Fiber Optics - Receivers - AFBR-2539Z 911191-AFBR-2539Z
Manufacturer: Broadcom Limited Win Source Part Number: 911191-AFBR-2539Z Series: AFBR-25x9Z Features: Fiber Optic Receiver General Purpose 50MBd -25dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30 mA Package: Bulk Family Name: AFBR-2539 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3463, AFBR-2539Z-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 911191-AFBR-2539Z
Series: AFBR-25x9Z
Features: Fiber Optic Receiver General Purpose 50MBd -25dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 30 mA
Package: Bulk
Family Name: AFBR-2539
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3463, AFBR-2539Z-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 911191-AFBR-2539Z
Product Name Fiber Optics - Fiber Optics - Receivers - AFBR-2539Z
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details