Skyworks Solutions, Inc. RF/IF and RFID - RF Receivers SI4739-C40-GU

Description
Win Source Part Number: 1235969-SI4739-C40-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4739 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235969-SI4739-C40-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4739 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1235969-SI4739-C40-GU - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1235969-SI4739-C40-GU
RF/IF and RFID - RF Receivers 1235969-SI4739-C40-GU
Win Source Part Number: 1235969-SI4739-C40-G U Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tray Applications: General Purpose Standard Package: 56 Mounting: SMD (SMT) Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, WB Current - Receiving: 19.9mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4739 Product Status: Not For New Designs

Win Source Part Number: 1235969-SI4739-C40-GU
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tray
Applications: General Purpose
Standard Package: 56
Mounting: SMD (SMT)
Frequency: 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, WB
Current - Receiving: 19.9mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4739
Product Status: Not For New Designs

Buy Now Datasheet
520KHZ 1.71MHZ SSOP Rf Receiver - 870-SI4739-C40-GU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
520KHZ 1.71MHZ SSOP Rf Receiver
870-SI4739-C40-GU
520KHZ 1.71MHZ SSOP Rf Receiver 870-SI4739-C40-GU
RF RX AM/FM 520KHZ-1.71MHZ SSOP Product overview: SI4739-C40-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4739-C40-GU can be used for catalog matching and distributor lookup.

RF RX AM/FM 520KHZ-1.71MHZ SSOP Product overview: SI4739-C40-GU from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 520KHZ, 1.71MHZ, SSOP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 520KHZ, 1.71MHZ, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4739-C40-GU can be used for catalog matching and distributor lookup.

Supplier's Site
RF and Wireless - RF Receivers - SI4739-C40-GU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4739-C40-GU
RF and Wireless - RF Receivers SI4739-C40-GU
RF RX AM/FM 520KHZ-1.71MHZ SSOP

RF RX AM/FM 520KHZ-1.71MHZ SSOP

Supplier's Site
RF Receivers - SI4739-C40-GU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4739-C40-GU
RF Receivers SI4739-C40-GU
- RF Receiver AM, FM, WB 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM, WB 520kHz ~ 1.71MHz, 64MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1235969-SI4739-C40-GU 870-SI4739-C40-GU SI4739-C40-GU SI4739-C40-GU
Product Name RF/IF and RFID - RF Receivers 520KHZ 1.71MHZ SSOP Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Tray Surface Mount; Surface Mount Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Operating Frequency 0.5200 to 163 MHz 0.5200 to 163 MHz 0.5200 to 163 MHz
Supply Voltage 2 to 5.5 volts 5.5 to 2 volts 2 to 5.5 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
RF Receivers - RXM-GNSS-GM-B - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 20-SMD Module
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Wireless Receiver - RF Rx EN868-2W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers