Linx Technologies RF and Wireless - RF Receivers RXD-418-KH2

Description
Win Source Part Number: 1351981-RXD-418-KH2 Category: RF and Wireless - RF Receivers Series: KH2 Features: Built-in Remote Control Decoder Package: Tube Applications: Garage Openers, RKE, Security Alarms Standard Package: 20 Frequency: 418MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, OOK Current - Receiving: 5.2mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 28-SMD, No Lead Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A991G Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Mfr: Linx Technologies Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1351981-RXD-418-KH2 Category: RF and Wireless - RF Receivers Series: KH2 Features: Built-in Remote Control Decoder Package: Tube Applications: Garage Openers, RKE, Security Alarms Standard Package: 20 Frequency: 418MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, OOK Current - Receiving: 5.2mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 28-SMD, No Lead Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A991G Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Mfr: Linx Technologies Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers - 1351981-RXD-418-KH2 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
1351981-RXD-418-KH2
RF and Wireless - RF Receivers 1351981-RXD-418-KH2
Win Source Part Number: 1351981-RXD-418-KH2 Category: RF and Wireless - RF Receivers Series: KH2 Features: Built-in Remote Control Decoder Package: Tube Applications: Garage Openers, RKE, Security Alarms Standard Package: 20 Frequency: 418MHz Data Interface: PCB, Surface Mount Sensitivity: -112dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, OOK Current - Receiving: 5.2mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 28-SMD, No Lead Temperature Range - Operating: -30°C ~ 70°C ECCN: 5A991G Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8527.99.4000 Mfr: Linx Technologies Inc. Product Status: Obsolete

Win Source Part Number: 1351981-RXD-418-KH2
Category: RF and Wireless - RF Receivers
Series: KH2
Features: Built-in Remote Control Decoder
Package: Tube
Applications: Garage Openers, RKE, Security Alarms
Standard Package: 20
Frequency: 418MHz
Data Interface: PCB, Surface Mount
Sensitivity: -112dBm
Data Rate (Max): 10kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 5.2mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 28-SMD, No Lead
Temperature Range - Operating: -30°C ~ 70°C
ECCN: 5A991G
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8527.99.4000
Mfr: Linx Technologies Inc.
Product Status: Obsolete

Buy Now Datasheet
RF Receivers - RXD-418-KH2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
RXD-418-KH2
RF Receivers RXD-418-KH2
KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount

KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1351981-RXD-418-KH2 RXD-418-KH2
Product Name RF and Wireless - RF Receivers RF Receivers
Package Type 28-SMD, No Lead Surface Mount; 28-SMD, No Lead
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) -30.0 to 70.0 C (-22.0 to 158.0 F)
Sensitivity -112 dBm -112 dBm
Operating Frequency 418 MHz 418 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXD-315-KH - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 28-SMD, No Lead
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details