Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84885B0KFEBG BCM84885B0KFEBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863841-BCM84885B0KFE BG Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver - Ethernet 256-BGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863841-BCM84885B0KFE BG Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver - Ethernet 256-BGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84885B0KFEBG - 863841-BCM84885B0KFEBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84885B0KFEBG
863841-BCM84885B0KFEBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84885B0KFEBG 863841-BCM84885B0KFEBG
Manufacturer: Broadcom Limited Win Source Part Number: 863841-BCM84885B0KFE BG Operating Temperature Range: 0°C ~ 70°C Features: 2/2 Transceiver - Ethernet 256-BGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 256-BGA (17x17) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 863841-BCM84885B0KFEBG
Operating Temperature Range: 0°C ~ 70°C
Features: 2/2 Transceiver - Ethernet 256-BGA (17x17)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now
Drivers, Receivers, Transceivers - BCM84885B0KFEBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM84885B0KFEBG
Drivers, Receivers, Transceivers BCM84885B0KFEBG
2/2 Transceiver Ethernet 256-BGA (17x17)

2/2 Transceiver Ethernet 256-BGA (17x17)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 863841-BCM84885B0KFEBG BCM84885B0KFEBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84885B0KFEBG Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - HIN213EIB - 920253-HIN213EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details