Skyworks Solutions, Inc. 76MHZ 108MHZ Rf Receiver SI4738-B20-GM

Description
RF RCVR FM/WB 76MHZ-108MHZ 20QFN Product overview: SI4738-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4738-B20-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RCVR FM/WB 76MHZ-108MHZ 20QFN Product overview: SI4738-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4738-B20-GM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
76MHZ 108MHZ Rf Receiver - 870-SI4738-B20-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
76MHZ 108MHZ Rf Receiver
870-SI4738-B20-GM
76MHZ 108MHZ Rf Receiver 870-SI4738-B20-GM
RF RCVR FM/WB 76MHZ-108MHZ 20QFN Product overview: SI4738-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4738-B20-GM can be used for catalog matching and distributor lookup.

RF RCVR FM/WB 76MHZ-108MHZ 20QFN Product overview: SI4738-B20-GM from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4738-B20-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - SI4738-B20-GM - 894585-SI4738-B20-GM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - SI4738-B20-GM
894585-SI4738-B20-GM
RF Receivers - SI4738-B20-GM 894585-SI4738-B20-GM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894585-SI4738-B20-GM Operating Temperature Range: -20°C ~ 85°C Features: series RF Receiver FM, WB 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz - - PCB, Surface Mount 20-QFN (3x3) Package: Tray Package: 20-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894585-SI4738-B20-GM
Operating Temperature Range: -20°C ~ 85°C
Features: series RF Receiver FM, WB 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz - - PCB, Surface Mount 20-QFN (3x3)
Package: Tray
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4738-B20-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4738-B20-GM
RF and Wireless - RF Receivers SI4738-B20-GM
RF RCVR FM/WB 76MHZ-108MHZ 20QFN

RF RCVR FM/WB 76MHZ-108MHZ 20QFN

Supplier's Site
RF Receivers - SI4738-B20-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4738-B20-GM
RF Receivers SI4738-B20-GM
- RF Receiver FM, WB 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver FM, WB 76MHz ~ 108MHz, 162.4MHz ~ 162.55MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4738-B20-GM 894585-SI4738-B20-GM SI4738-B20-GM SI4738-B20-GM
Product Name 76MHZ 108MHZ Rf Receiver RF Receivers - SI4738-B20-GM RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tray Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 20-UFQFN Exposed Pad
Communication Interface PCB, Surface Mount
RF Modulation FM, WB
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

WLCSP Rf Receiver - 870-BCM4356XKWBGT - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details