Rochester Electronics WLCSP Rf Receiver BCM4356XKWBGT

Description
WLAN + Bluetooth Module 395-Pin WLCSP T/R Product overview: BCM4356XKWBGT from Rochester Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-BCM4356XKWBGT can be used for catalog matching and distributor lookup.
Request a Quote
Description
WLAN + Bluetooth Module 395-Pin WLCSP T/R Product overview: BCM4356XKWBGT from Rochester Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-BCM4356XKWBGT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
WLCSP Rf Receiver
870-BCM4356XKWBGT
WLCSP Rf Receiver 870-BCM4356XKWBGT
WLAN + Bluetooth Module 395-Pin WLCSP T/R Product overview: BCM4356XKWBGT from Rochester Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-BCM4356XKWBGT can be used for catalog matching and distributor lookup.

WLAN + Bluetooth Module 395-Pin WLCSP T/R Product overview: BCM4356XKWBGT from Rochester Electronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include WLCSP. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-BCM4356XKWBGT can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - BCM4356XKWBGT - 1048527-BCM4356XKWBGT - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - BCM4356XKWBGT
1048527-BCM4356XKWBGT
RF Receivers - BCM4356XKWBGT 1048527-BCM4356XKWBGT
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048527-BCM4356XKWBG T Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048527-BCM4356XKWBGT
Categories: RF Receivers
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Modules
Product Number 870-BCM4356XKWBGT 1048527-BCM4356XKWBGT
Product Name WLCSP Rf Receiver RF Receivers - BCM4356XKWBGT
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4550 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5855 MHz
Package Type Laminate
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details