Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2KFBG BCM5481A2KFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 085761-BCM5481A2KFBG Family Name: BCM5481 Categories: Uncategorized Alternative Parts (Cross-Reference): LAN8820I-ABZJ-TR; LAN8820I-ABZJ; VSC8211VW; 88E1116RA0-NNC1C000; VSC8211XVW; BCM5481A1KFBG; BCM5481UA1KMLG; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 085761-BCM5481A2KFBG Family Name: BCM5481 Categories: Uncategorized Alternative Parts (Cross-Reference): LAN8820I-ABZJ-TR; LAN8820I-ABZJ; VSC8211VW; 88E1116RA0-NNC1C000; VSC8211XVW; BCM5481A1KFBG; BCM5481UA1KMLG; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2KFBG - 085761-BCM5481A2KFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2KFBG
085761-BCM5481A2KFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2KFBG 085761-BCM5481A2KFBG
Manufacturer: Broadcom Limited Win Source Part Number: 085761-BCM5481A2KFBG Family Name: BCM5481 Categories: Uncategorized Alternative Parts (Cross-Reference): LAN8820I-ABZJ-TR; LAN8820I-ABZJ; VSC8211VW; 88E1116RA0-NNC1C000; VSC8211XVW; BCM5481A1KFBG; BCM5481UA1KMLG; Introduction Date: April 29, 2001 ECCN: 5A991.b.1 Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 085761-BCM5481A2KFBG
Family Name: BCM5481
Categories: Uncategorized
Alternative Parts (Cross-Reference): LAN8820I-ABZJ-TR; LAN8820I-ABZJ; VSC8211VW; 88E1116RA0-NNC1C000; VSC8211XVW; BCM5481A1KFBG; BCM5481UA1KMLG;
Introduction Date: April 29, 2001
ECCN: 5A991.b.1
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 085761-BCM5481A2KFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM5481A2KFBG
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details