Skyworks Solutions, Inc. 153KHZ 279KHZ Rf Receiver SI4734-D60-GUR

Description
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153KHZ 279KHZ Rf Receiver - 870-SI4734-D60-GUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
153KHZ 279KHZ Rf Receiver
870-SI4734-D60-GUR
153KHZ 279KHZ Rf Receiver 870-SI4734-D60-GUR
RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GUR can be used for catalog matching and distributor lookup.

RF RX AM/FM 153KHZ-279KHZ 24SSOP Product overview: SI4734-D60-GUR from Skyworks Solutions, Inc. is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 153KHZ, 279KHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 153KHZ, 279KHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-SI4734-D60-GUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 972296-SI4734-D60-GUR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
972296-SI4734-D60-GUR
RF/IF and RFID - RF Receivers 972296-SI4734-D60-GUR
Win Source Part Number: 972296-SI4734-D60-GU R Category: RF/IF and RFID>RF Receivers Features: RSSI Equipped Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM, SW-LW Current - Receiving: 18.5mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 2V ~ 5.5V Package / Case: 24-SSOP (0.154", 3.90mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI4734

Win Source Part Number: 972296-SI4734-D60-GUR
Category: RF/IF and RFID>RF Receivers
Features: RSSI Equipped
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, SW-LW
Current - Receiving: 18.5mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 2V ~ 5.5V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI4734

Buy Now Datasheet
RF and Wireless - RF Receivers - SI4734-D60-GUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
SI4734-D60-GUR
RF and Wireless - RF Receivers SI4734-D60-GUR
RF RX AM/FM 153KHZ-279KHZ 24SSOP

RF RX AM/FM 153KHZ-279KHZ 24SSOP

Supplier's Site
RF Receivers - SI4734-D60-GUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
SI4734-D60-GUR
RF Receivers SI4734-D60-GUR
- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

- RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-SI4734-D60-GUR 972296-SI4734-D60-GUR SI4734-D60-GUR SI4734-D60-GUR
Product Name 153KHZ 279KHZ Rf Receiver RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 24-SSOP (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation AM, FM, SW-LW
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - MAIA-011002-TR3000 - Richardson RFPD
Specs
Package Type HQFN
Operating Frequency 400 to 4000 MHz
Supply Voltage 3 volts
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details