RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
RF XMITTER FM 76-108MHZ 20UFQFN Product overview: SI4712-B30-GM from Skyworks Solutions, Inc. is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-SI4712-B30-GM can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933495-SI4712-B30-GM
Operating Temperature Range: -20°C ~ 85°C
Features: RF Transmitter FM 76MHz ~ 108MHz - - PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Package: Tray
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 624
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | SI4712-B30-GM-ND | 871-SI4712-B30-GM | 933495-SI4712-B30-GM | SI4712-B30-GM |
| Product Name | RF Transmitters | 108MHZ Rf Transmitter | RF Transmitters - SI4712-B30-GM | RF Transmitters |
| Device Type | Transmitter | |||
| Applications | General Purpose | General Purpose | ||
| RF Modulation | Frequency Modulation | FM | ||
| Features | Antenna Connector | RoHS | ||
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |