Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI32287-A-GMR

Description
Win Source Part Number: 1260842-SI32287-A-GM R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Interface: 3-Wire, PCM Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32287
Request a Quote Datasheet
Description
Win Source Part Number: 1260842-SI32287-A-GM R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Interface: 3-Wire, PCM Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32287
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260842-SI32287-A-GMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260842-SI32287-A-GMR
Integrated Circuits (ICs) - Interface - Telecom 1260842-SI32287-A-GMR
Win Source Part Number: 1260842-SI32287-A-GM R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Interface: 3-Wire, PCM Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32287

Win Source Part Number: 1260842-SI32287-A-GMR
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: 3-Wire, PCM
Voltage - Supply: 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32287

Buy Now Datasheet
Interface - Miscellaneous - SI32287-A-GMR - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32287-A-GMR
Interface - Miscellaneous SI32287-A-GMR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Interface Transceiver IC - 702-SI32287-A-GMR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32287-A-GMR
Interface Transceiver IC 702-SI32287-A-GMR
IC TELECOM INTERFACE 56QFN Product overview: SI32287-A-GMR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32287-A-GMR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 56QFN Product overview: SI32287-A-GMR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32287-A-GMR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32287-A-GMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32287-A-GMR
Integrated Circuits (ICs) - Interface - Telecom SI32287-A-GMR
IC TELECOM INTERFACE 56QFN

IC TELECOM INTERFACE 56QFN

Supplier's Site
Telecom - SI32287-A-GMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 56-QFN (8x8)

Telecom IC 56-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260842-SI32287-A-GMR SI32287-A-GMR 702-SI32287-A-GMR SI32287-A-GMR SI32287-A-GMR
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface - Miscellaneous Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details