Skyworks Solutions, Inc. Interface Transceiver IC SI32282-A-FM

Description
IC TELECOM INTERFACE 56QFN Product overview: SI32282-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 56QFN Product overview: SI32282-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI32282-A-FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32282-A-FM
Interface Transceiver IC 702-SI32282-A-FM
IC TELECOM INTERFACE 56QFN Product overview: SI32282-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 56QFN Product overview: SI32282-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32282-A-FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - SI32282-A-FM - 933449-SI32282-A-FM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32282-A-FM
933449-SI32282-A-FM
Interface - Interface - Telecom - SI32282-A-FM 933449-SI32282-A-FM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933449-SI32282-A-FM Series: ProSLIC® Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC - 56-QFN (8x8) Package: 56-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: SI32282 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 37 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933449-SI32282-A-FM
Series: ProSLIC®
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC - 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: SI32282
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Miscellaneous - SI32282-A-FM - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32282-A-FM
Interface - Miscellaneous SI32282-A-FM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Telecom - SI32282-A-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 56-QFN (8x8)

Telecom IC 56-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32282-A-FM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32282-A-FM
Integrated Circuits (ICs) - Interface - Telecom SI32282-A-FM
IC TELECOM INTERFACE 56QFN

IC TELECOM INTERFACE 56QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI32282-A-FM 933449-SI32282-A-FM SI32282-A-FM SI32282-A-FM SI32282-A-FM
Product Name Interface Transceiver IC Interface - Interface - Telecom - SI32282-A-FM Interface - Miscellaneous Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GF,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details