IC TELECOM INTERFACE 60QFN Product overview: SI32260-C-GM2 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32260-C-GM2 can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1260804-SI32260-C-GM
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 1
Standard Package: 300
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 60-WFQFN Exposed Pad
Supplier Device Package: 60-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32260
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
IC TELECOM INTERFACE 60QFN
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-SI32260-C-GM2 | SI32260-C-GM2 | 1260804-SI32260-C-GM2 | SI32260-C-GM2 | SI32260-C-GM2 |
| Product Name | Interface Transceiver IC | Interface - Miscellaneous | Integrated Circuits (ICs) - Interface - Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface; Codec | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.13V ~ 3.47V | Other; 3.13V ~ 3.47V | Other; 3.13V ~ 3.47V | Other | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |