Skyworks Solutions, Inc. Interface - Miscellaneous SI32192-A-GM1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Miscellaneous - SI32192-A-GM1 - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32192-A-GM1
Interface - Miscellaneous SI32192-A-GM1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260781-SI32192-A-GM1
Integrated Circuits (ICs) - Interface - Telecom 1260781-SI32192-A-GM1
Win Source Part Number: 1260781-SI32192-A-GM 1 Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tube Number of Circuits: 1 Standard Package: 364 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: 3-Wire Voltage - Supply: 3.3V Package / Case: 38-QFN Supplier Device Package: 38-QFN (4x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32192

Win Source Part Number: 1260781-SI32192-A-GM1
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tube
Number of Circuits: 1
Standard Package: 364
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: 3-Wire
Voltage - Supply: 3.3V
Package / Case: 38-QFN
Supplier Device Package: 38-QFN (4x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32192

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-SI32192-A-GM1
Interface Transceiver IC 702-SI32192-A-GM1
IC TELECOM INTERFACE 38QFN Product overview: SI32192-A-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32192-A-GM1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 38QFN Product overview: SI32192-A-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32192-A-GM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32192-A-GM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32192-A-GM1
Integrated Circuits (ICs) - Interface - Telecom SI32192-A-GM1
IC TELECOM INTERFACE 38QFN

IC TELECOM INTERFACE 38QFN

Supplier's Site
Telecom - SI32192-A-GM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (4x6)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (4x6)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SI32192-A-GM1 1260781-SI32192-A-GM1 702-SI32192-A-GM1 SI32192-A-GM1 SI32192-A-GM1
Product Name Interface - Miscellaneous Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface; Codec Transceiver Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-502 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040366-74HC4851PW,118 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Specialized - 32P4938A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers