Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI32177-B-FM

Description
Win Source Part Number: 1260794-SI32177-B-FM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3217 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260794-SI32177-B-FM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3217 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260794-SI32177-B-FM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260794-SI32177-B-FM
Integrated Circuits (ICs) - Interface - Telecom 1260794-SI32177-B-FM
Win Source Part Number: 1260794-SI32177-B-FM Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tray Number of Circuits: 1 Standard Package: 43 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3217 Product Status: Obsolete

Win Source Part Number: 1260794-SI32177-B-FM
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tray
Number of Circuits: 1
Standard Package: 43
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Voltage - Supply: 3.3V
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-QFN (5x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3217
Product Status: Obsolete

Buy Now Datasheet
QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
702-SI32177-B-FM
QFN Interface Transceiver IC 702-SI32177-B-FM
IC TELECOM INTERFACE 42QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7) Product overview: SI32177-B-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32177-B-FM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 42QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7) Product overview: SI32177-B-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32177-B-FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - SI32177-B-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1260794-SI32177-B-FM 702-SI32177-B-FM SI32177-B-FM
Product Name Integrated Circuits (ICs) - Interface - Telecom QFN Interface Transceiver IC Telecom
Device Type Sensor Interface; Codec Transceiver
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Control Communications - CY7C53120E4-40SXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Encoders, Decoders, Converters - 54184J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
2 suppliers