Skyworks Solutions, Inc. Interface - Interface - Telecom - SI3203-B-GQR SI3203-B-GQR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894447-SI3203-B-GQR Series: ProSLIC® Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7) Package: 48-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SI3203 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894447-SI3203-B-GQR Series: ProSLIC® Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7) Package: 48-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SI3203 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3203-B-GQR - 894447-SI3203-B-GQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3203-B-GQR
894447-SI3203-B-GQR
Interface - Interface - Telecom - SI3203-B-GQR 894447-SI3203-B-GQR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894447-SI3203-B-GQR Series: ProSLIC® Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7) Package: 48-TQFP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SI3203 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894447-SI3203-B-GQR
Series: ProSLIC®
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI3203
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI3203-B-GQR
Interface Transceiver IC 702-SI3203-B-GQR
IC TELECOM INTERFACE 48TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7) Product overview: SI3203-B-GQR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3203-B-GQR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7) Product overview: SI3203-B-GQR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3203-B-GQR can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - SI3203-B-GQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 48-TQFP (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 894447-SI3203-B-GQR 702-SI3203-B-GQR SI3203-B-GQR
Product Name Interface - Interface - Telecom - SI3203-B-GQR Interface Transceiver IC Telecom
Device Type Sensor Interface; Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
TLV320AIC25 Low-Power Stereo Voice Band CODEC - TLV320AIC25CPFBR - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
7 suppliers