Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Telecom SI3066-B-FS

Description
Win Source Part Number: 1260848-SI3066-B-FS Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3066 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260848-SI3066-B-FS Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3066 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1260848-SI3066-B-FS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260848-SI3066-B-FS
Integrated Circuits (ICs) - Interface - Telecom 1260848-SI3066-B-FS
Win Source Part Number: 1260848-SI3066-B-FS Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tube Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Function: Direct Access Arrangement (DAA) Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI3066 Product Status: Obsolete

Win Source Part Number: 1260848-SI3066-B-FS
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tube
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Function: Direct Access Arrangement (DAA)
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3066
Product Status: Obsolete

Buy Now Datasheet
Telecom - SI3066-B-FS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Direct Access Arrangement (DAA) 8-SOIC-EP

Telecom IC Direct Access Arrangement (DAA) 8-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1260848-SI3066-B-FS SI3066-B-FS
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 74AHC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC532AE-QML - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details