Skyworks Solutions, Inc. Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2493-D-FT

Description
Win Source Part Number: 1261035-SI2493-D-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2493
Request a Quote Datasheet
Description
Win Source Part Number: 1261035-SI2493-D-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2493
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261035-SI2493-D-FT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261035-SI2493-D-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261035-SI2493-D-FT
Win Source Part Number: 1261035-SI2493-D-FT Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tube Standard Package: 62 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: 5A991B2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI2493

Win Source Part Number: 1261035-SI2493-D-FT
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tube
Standard Package: 62
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991B2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2493

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
722-SI2493-D-FT
Interface Transceiver IC 722-SI2493-D-FT
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2493-D-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2493-D-FT can be used for catalog matching and distributor lookup.

IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2493-D-FT from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2493-D-FT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2493-D-FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2493-D-FT
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2493-D-FT
IC ISOMODEM SYSTEM-SIDE 24TSSOP

IC ISOMODEM SYSTEM-SIDE 24TSSOP

Supplier's Site
Interface - Modems - ICs and Modules - SI2493-D-FT - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2493-D-FT
Interface - Modems - ICs and Modules SI2493-D-FT
IC ISOMODEM SYSTEM-SIDE 24TSSOP

IC ISOMODEM SYSTEM-SIDE 24TSSOP

Supplier's Site Datasheet
Modems - ICs and Modules - SI2493-D-FT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2493-D-FT
Modems - ICs and Modules SI2493-D-FT
Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP

Modem V.21, V.22, V.23, V.29, V.32, V.34, V.90, V.92, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261035-SI2493-D-FT 722-SI2493-D-FT SI2493-D-FT SI2493-D-FT SI2493-D-FT
Product Name Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Package Type SSOP Tube SSOP; TSSOP SSOP; 24-TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 702-SI32177-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers